Sensata Technologies Circuit Breakers LELK11-39949-10-V

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - LELK11-39949-10-V-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
LELK11-39949-10-V-ND
Circuit Breakers LELK11-39949-10-V-ND
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Swedesboro, NJ, United States
Circuit Breakers & Accessories
LELK11-39949-10-V
Circuit Breakers & Accessories LELK11-39949-10-V
Hydraulic-Magnetic Circuit Protector, Ro

Hydraulic-Magnetic Circuit Protector, Ro

Buy Now
Molded Case Circuit Breaker - 127926697 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
127926697
Molded Case Circuit Breaker 127926697
CIRCUIT BREAKER, HYDRAULIC-MAGNETIC, 10 AMP, 240 VAC, 80 VDC, 2 POLE, PANEL MOUNT, STUD TERMINATION. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HYDRAULIC-MAGNETIC, 10 AMP, 240 VAC, 80 VDC, 2 POLE, PANEL MOUNT, STUD TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number LELK11-39949-10-V-ND LELK11-39949-10-V 127926697
Product Name Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker
Rated Current 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Electronic circuit breaker - 787-1664/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers