Circuit Breaker Magnetic (Hydraulic Delay) 130A 415V AC 80V DC Toggle Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IULNPK11-1-52-125.-M-ND |
| Product Name | Circuit Breakers |
| Rated Current | 130 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |