Circuit Breaker Magnetic (Hydraulic Delay) 4A 415V AC 80V DC Toggle Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IULN11-1REC4-63-40.0-ND |
| Product Name | Circuit Breakers |
| Rated Current | 4 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |