Hydraulic-Magnetic Circuit Protector, To
Circuit Breaker Magnetic (Hydraulic Delay) 16A 415V AC 80V DC Toggle Panel Mount
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | IULN11-1-63-30.0 | IULN11-1-63-30.0-ND |
| Product Name | Circuit Breakers & Accessories | Circuit Breakers |
| Rated Current | 16 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |