Sensata Technologies Circuit Protection - Circuit Breakers IULK1-39775-3

Description
Win Source Part Number: 1066524-IULK1-39775- 3 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IULK1-39775-3 Base Product Number: IULK1
Request a Quote Datasheet
Description
Win Source Part Number: 1066524-IULK1-39775- 3 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IULK1-39775-3 Base Product Number: IULK1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IULK1-39775-3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IULK1-39775-3
Circuit Protection - Circuit Breakers IULK1-39775-3
Win Source Part Number: 1066524-IULK1-39775- 3 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL- V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IULK1-39775-3 Base Product Number: IULK1

Win Source Part Number: 1066524-IULK1-39775-3
Category: Circuit Protection>Circuit Breakers
Series: IUL
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): AA1-B0-34-615-3B1-C; AA1-B0-34-620-3B1-C; CA1-B0-34-630-121-D; T11-2-2.00A-01-11AL-V; R11-2-20.0A-34972-3; PP11-2-2.00A-XX-V;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-IULK1-39775-3
Base Product Number: IULK1

Buy Now Datasheet
Swedesboro, NJ, United States
Circuit Breakers & Accessories
IULK1-39775-3
Circuit Breakers & Accessories IULK1-39775-3
Hydraulic-Magnetic Circuit Protector, To

Hydraulic-Magnetic Circuit Protector, To

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number IULK1-39775-3 IULK1-39775-3
Product Name Circuit Protection - Circuit Breakers Circuit Breakers & Accessories
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 2-1393250-6 - TE Connectivity
Specs
Rated Current 11 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C50-MT - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-3861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details