Sensata Technologies Circuit Protection - Circuit Breakers IULK1-34160-6

Description
Win Source Part Number: 1231527-IULK1-34160- 6 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IULK1
Request a Quote Datasheet
Description
Win Source Part Number: 1231527-IULK1-34160- 6 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IULK1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IULK1-34160-6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IULK1-34160-6
Circuit Protection - Circuit Breakers IULK1-34160-6
Win Source Part Number: 1231527-IULK1-34160- 6 Category: Circuit Protection>Circuit Breakers Series: IUL Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IULK1

Win Source Part Number: 1231527-IULK1-34160-6
Category: Circuit Protection>Circuit Breakers
Series: IUL
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: IULK1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IULK1-34160-6
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 209-1-1REC5-63-4-2-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details