Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 80V DC Lever Panel Mount
Hydraulic-Magnetic Circuit Protector, To
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | IULK1-1-65F-20.0-01-ND | IULK1-1-65F-20.0-01 |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 10 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |