Circuit Breaker Magnetic (Hydraulic Delay) 30A 250V AC 80V DC Toggle Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IUGN666-1-66-20.0-ND |
| Product Name | Circuit Breakers |
| Rated Current | 30 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |