Hydraulic-Magnetic Circuit Protector, To
Circuit Breaker Magnetic (Hydraulic Delay) 20A 250V AC 80V DC Toggle Panel Mount
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | IUGN66-1REC4-61-5.00 | IUGN66-1REC4-61-5.00-ND |
| Product Name | Circuit Breakers & Accessories | Circuit Breakers |
| Rated Current | 5 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |