Sensata / Airpax IUGN66-1-72-15.0
Sensata / Airpax IUGN66-1-72-15.0
Hydraulic-Magnetic Circuit Protector, To
Circuit Breaker Magnetic (Hydraulic Delay) 15A 250V AC 80V DC Toggle Panel Mount
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2750293 | IUGN66-1-72-15.0 | 723-1374-ND |
| Product Name | Thermal Breakers | Circuit Breakers & Accessories | Circuit Breakers |
| Rated Current | 15 amps | 15 amps | |
| Number of Poles | 2 | ||
| Trip System Type | Magnetic Hydraulic | ||
| Features | Trip Indicator |