Circuit Breaker Magnetic (Hydraulic Delay) 10A 250V AC 80V DC Toggle Panel Mount
Hydraulic-Magnetic Circuit Protector, To
CIRCUIT BREAKER, HYD MAG. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | IUGN6-1-42-15.0-ND | IUGN6-1-42-15.0 | 156020196 |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated Current | 10 amps | ||
| Trip System Type | Magnetic Hydraulic | ||
| Features | Trip Indicator |