Sensata Technologies Circuit Protection - Circuit Breakers IUGHF666-33340-50

Description
Win Source Part Number: 1038147-IUGHF666-333 40-50 Category: Circuit Protection>Circuit Breakers Series: IUG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; 219-3-1-62-5-9-70; IELK111-1-63-40.0-KQ -01-V; IAGN666-1-42-35.0; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IUGHF666
Request a Quote Datasheet
Description
Win Source Part Number: 1038147-IUGHF666-333 40-50 Category: Circuit Protection>Circuit Breakers Series: IUG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; 219-3-1-62-5-9-70; IELK111-1-63-40.0-KQ -01-V; IAGN666-1-42-35.0; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IUGHF666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IUGHF666-33340-50 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IUGHF666-33340-50
Circuit Protection - Circuit Breakers IUGHF666-33340-50
Win Source Part Number: 1038147-IUGHF666-333 40-50 Category: Circuit Protection>Circuit Breakers Series: IUG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 3 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; 219-3-1-62-5-9-70; IELK111-1-63-40.0-KQ -01-V; IAGN666-1-42-35.0; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IUGHF666

Win Source Part Number: 1038147-IUGHF666-33340-50
Category: Circuit Protection>Circuit Breakers
Series: IUG
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 3
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CA3-B0-22-650-12A-D; 219-3-1-62-5-9-70; IELK111-1-63-40.0-KQ-01-V; IAGN666-1-42-35.0;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: IUGHF666

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IUGHF666-33340-50
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details