RTD PROBE, PT100, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
RTD PROBE, PT100, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe/Pocket Body Material:Stainless Steel; Product Range:ITTU Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | 57AC5915 | 62AC7078 |
| Product Name | Rtd Probe, Pt100, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 | Rtd Probe, Pt100, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 |
| Element Material | Other Material (Tungsten, Gold, Silver, etc.) |