Sensata Technologies Thermocouples, Temperature Probes ITTP400A

Description
Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals
Request a Quote Datasheet
Description
Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 725-1737-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
725-1737-ND
Thermocouples, Temperature Probes 725-1737-ND
Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals

Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals

Buy Now Datasheet
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5903 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
57AC5903
Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 57AC5903
RTD PROBE, PT100, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

RTD PROBE, PT100, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes RTD Temperature Probes
Product Number 725-1737-ND 57AC5903
Product Name Thermocouples, Temperature Probes Rtd Probe, Pt100, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
Sensed Temperature -328 to 1562 F (-200 to 850 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends - RTD/Style 20/ Style 28 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Thermometer Replacement RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
 - 837RTD-N2G14A40P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details