Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals
RTD PROBE, PT100, 6MM X 250MM, SS; Length:250mm; External Diameter:6mm; Probe/Pocket Body Material:Stainless Steel; Product Range:ITT Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | RTD Temperature Probes |
| Product Number | 725-1735-ND | 62AC7064 |
| Product Name | Thermocouples, Temperature Probes | Rtd Probe, Pt100, 6Mm X 250Mm, Ss; Length Sensata/cynergy3 |
| Sensed Temperature | -328 to 1562 F (-200 to 850 C) |