Sensata Technologies Thermocouples, Temperature Probes ITTP150A

Description
Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals
Request a Quote Datasheet
Description
Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 725-1733-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
725-1733-ND
Thermocouples, Temperature Probes 725-1733-ND
Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals

Pt100 Temperature Sensor -200°C ~ 850°C 3 Conductor System Enclosed Terminals

Buy Now Datasheet
Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 - 57AC5899 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3
57AC5899
Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3 57AC5899
RTD PROBE, PT100, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

RTD PROBE, PT100, 6MM X 150MM, SS; Length:150mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes RTD Temperature Probes
Product Number 725-1733-ND 57AC5899
Product Name Thermocouples, Temperature Probes Rtd Probe, Pt100, 6Mm X 150Mm, Ss; Length Sensata/cynergy3
Sensed Temperature -328 to 1562 F (-200 to 850 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Heads and Spring-Loaded Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Temperature Measurement in Air and Gases, Screw-in resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details