Sensata Technologies Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSS-G1002-7C

Description
Win Source Part Number: 1142574-IPSS-G1002-7 C Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: IPSS Termination Style: Connector, 4-Pin Features: Amplified Output, Temperature Compensated Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: Analog Voltage Output: 0 V ~ 10 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 145.04PSI (1000kPa) Port Size: Male - 3/4" (19.05mm) BSP Port Style: Threaded Maximum Pressure: 290.08PSI (2000kPa) Voltage - Supply: 14V ~ 32V Package / Case: Cylinder Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Sensata-Cynergy3 Base Product Number: IPSS-G1002
Request a Quote Datasheet
Description
Win Source Part Number: 1142574-IPSS-G1002-7 C Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: IPSS Termination Style: Connector, 4-Pin Features: Amplified Output, Temperature Compensated Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: Analog Voltage Output: 0 V ~ 10 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 145.04PSI (1000kPa) Port Size: Male - 3/4" (19.05mm) BSP Port Style: Threaded Maximum Pressure: 290.08PSI (2000kPa) Voltage - Supply: 14V ~ 32V Package / Case: Cylinder Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Sensata-Cynergy3 Base Product Number: IPSS-G1002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - 1142574-IPSS-G1002-7C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
1142574-IPSS-G1002-7C
Sensors, Transducers - Pressure Sensors, Transducers - Industrial 1142574-IPSS-G1002-7C
Win Source Part Number: 1142574-IPSS-G1002-7 C Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Series: IPSS Termination Style: Connector, 4-Pin Features: Amplified Output, Temperature Compensated Package: Box Applications: Industrial Automation Standard Package: 1 Output Type: Analog Voltage Output: 0 V ~ 10 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 145.04PSI (1000kPa) Port Size: Male - 3/4" (19.05mm) BSP Port Style: Threaded Maximum Pressure: 290.08PSI (2000kPa) Voltage - Supply: 14V ~ 32V Package / Case: Cylinder Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Sensata-Cynergy3 Base Product Number: IPSS-G1002

Win Source Part Number: 1142574-IPSS-G1002-7C
Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial
Series: IPSS
Termination Style: Connector, 4-Pin
Features: Amplified Output, Temperature Compensated
Package: Box
Applications: Industrial Automation
Standard Package: 1
Output Type: Analog Voltage
Output: 0 V ~ 10 V
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 145.04PSI (1000kPa)
Port Size: Male - 3/4" (19.05mm) BSP
Port Style: Threaded
Maximum Pressure: 290.08PSI (2000kPa)
Voltage - Supply: 14V ~ 32V
Package / Case: Cylinder
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Sensata-Cynergy3
Base Product Number: IPSS-G1002

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1142574-IPSS-G1002-7C
Product Name Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Applications Industrial
Compensated Compensated
Pressure Type Gauge; Vented Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - DLLR Series - Pressure Sensor Chip - DLLR Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Differential
Package / Mounting E2ND
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Passively Compensated Medical Pressure Sensor - AP Series - Merit Sensor Systems
Specs
Applications Medical
Compensated Compensated
Pressure Type Absolute; Gauge
View Details