Sensata Technologies Circuit Protection - Circuit Breakers IPAH-66-1-52-20.0-01

Description
Win Source Part Number: 1044096-IPAH-66-1-52 -20.0-01 Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): IUGF66-1-63-25.0-11- U; IEGH11-1-62-25.0-91- V; IEGH66-1-62-22.0-A-0 1-V; BA2-B0-34-620-121-D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IPAH-66-1-52-20 .0-01 Base Product Number: IPAH-66-1-52
Request a Quote Datasheet
Description
Win Source Part Number: 1044096-IPAH-66-1-52 -20.0-01 Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): IUGF66-1-63-25.0-11- U; IEGH11-1-62-25.0-91- V; IEGH66-1-62-22.0-A-0 1-V; BA2-B0-34-620-121-D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IPAH-66-1-52-20 .0-01 Base Product Number: IPAH-66-1-52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IPAH-66-1-52-20.0-01 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IPAH-66-1-52-20.0-01
Circuit Protection - Circuit Breakers IPAH-66-1-52-20.0-01
Win Source Part Number: 1044096-IPAH-66-1-52 -20.0-01 Category: Circuit Protection>Circuit Breakers Series: IPA Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 2 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): IUGF66-1-63-25.0-11- U; IEGH11-1-62-25.0-91- V; IEGH66-1-62-22.0-A-0 1-V; BA2-B0-34-620-121-D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IPAH-66-1-52-20 .0-01 Base Product Number: IPAH-66-1-52

Win Source Part Number: 1044096-IPAH-66-1-52-20.0-01
Category: Circuit Protection>Circuit Breakers
Series: IPA
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 2
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): IUGF66-1-63-25.0-11-U; IEGH11-1-62-25.0-91-V; IEGH66-1-62-22.0-A-01-V; BA2-B0-34-620-121-D;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-IPAH-66-1-52-20.0-01
Base Product Number: IPAH-66-1-52

Buy Now Datasheet
Circuit Breakers - IPAH-66-1-52-20.0-01-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
IPAH-66-1-52-20.0-01-ND
Circuit Breakers IPAH-66-1-52-20.0-01-ND
Circuit Breaker Magnetic (Hydraulic Delay) 20A AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 20A AC DC Lever Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number IPAH-66-1-52-20.0-01 IPAH-66-1-52-20.0-01-ND
Product Name Circuit Protection - Circuit Breakers Circuit Breakers
Trip System Type Magnetic Magnetic Hydraulic
Number of Poles 2
Rated Current 20 amps
Unlock Full Specs
to access all available technical data