Circuit Breaker Magnetic (Hydraulic Delay) 100A 415V AC 80V DC Lever Panel Mount
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2750258 | IELK111-1REC5-62-100.-A-01-V-ND |
| Product Name | Thermal Breakers | Circuit Breakers |
| Rated Current | 100 amps | 100 amps |
| Number of Poles | 1 | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |