Circuit Breaker Magnetic (Hydraulic Delay) 60A 415V AC 80V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IELK11-1REC4-61-60.0-01-V-ND |
| Product Name | Circuit Breakers |
| Rated Current | 60 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |