Circuit Breaker Magnetic (Hydraulic Delay) 5A AC DC Lever Panel Mount
Hydraulic-Magnetic Circuit Protector, Ro
CIRCUIT PROTECTOR, HYDROMAGNETIC, 2P, 240V 50A, INPUT VOLTAGE VAC:240V, NO. OF POLES:2 POLE, CURRENT RATING:50A, INTERRUPTING CAPACITY:7.5KA, DIELECTR. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | IELHK11-1-72-5.00-01-V-ND | IELHK11-1-72-5.00-01-V | 17765665 |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories | App/Comm Circuit Breaker |
| Rated Current | 5 amps | ||
| Trip System Type | Magnetic Hydraulic | ||
| Mounting Style | Plug-in |