Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 1093513-IEGS2-30349-
Mounting: Panel Mount
Actuator Type: Lever
Breaker Type: Magnetic (Hydraulic Delay)
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IEGS2-30349-1-V |
| Product Name | Circuit Breakers - IEGS2-30349-1-V |
| Trip System Type | Magnetic |