Sensata Technologies Circuit Breakers & Accessories IEG966-31636-3

Description
Hydraulic-Magnetic Circuit Protector, Ro
Request a Quote Datasheet
Description
Hydraulic-Magnetic Circuit Protector, Ro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circuit Breakers & Accessories
IEG966-31636-3
Circuit Breakers & Accessories IEG966-31636-3
Hydraulic-Magnetic Circuit Protector, Ro

Hydraulic-Magnetic Circuit Protector, Ro

Buy Now
Circuit Protection - Circuit Breakers - IEG966-31636-3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IEG966-31636-3
Circuit Protection - Circuit Breakers IEG966-31636-3
Win Source Part Number: 1060471-IEG966-31636 -3 Category: Circuit Protection>Circuit Breakers Series: IEG Package: Bulk Standard Package: 1 Actuator Type: Lever Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Base Product Number: IEG966 Approval Agency: CSA, UL1077

Win Source Part Number: 1060471-IEG966-31636-3
Category: Circuit Protection>Circuit Breakers
Series: IEG
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Base Product Number: IEG966
Approval Agency: CSA, UL1077

Buy Now Datasheet
Circuit Breakers - IEG966-31636-3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
IEG966-31636-3-ND
Circuit Breakers IEG966-31636-3-ND
Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number IEG966-31636-3 IEG966-31636-3 IEG966-31636-3-ND
Product Name Circuit Breakers & Accessories Circuit Protection - Circuit Breakers Circuit Breakers
Trip System Type Magnetic Magnetic Hydraulic
Unlock Full Specs
to access all available technical data