Sensata Technologies Circuit Protection - Circuit Breakers IEG6-1-53-4.00-01-V

Description
Win Source Part Number: 1060865-IEG6-1-53-4. 00-01-V Category: Circuit Protection>Circuit Breakers Series: IEG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CR11-52-5.00A-B06CV- V; CPP11-52-5.00A-OC-V; IEG1-1-63F-5.00-01-V ; MA1-B-34-450-1-A26-B -C; AA1-B0-11-450-1B1-C; EA1-B0-24-450-12A-CC ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IEG6-1-53-4.00- 01-V Base Product Number: IEG6 Approval Agency: CSA, TUV, UL1077
Request a Quote Datasheet
Description
Win Source Part Number: 1060865-IEG6-1-53-4. 00-01-V Category: Circuit Protection>Circuit Breakers Series: IEG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CR11-52-5.00A-B06CV- V; CPP11-52-5.00A-OC-V; IEG1-1-63F-5.00-01-V ; MA1-B-34-450-1-A26-B -C; AA1-B0-11-450-1B1-C; EA1-B0-24-450-12A-CC ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IEG6-1-53-4.00- 01-V Base Product Number: IEG6 Approval Agency: CSA, TUV, UL1077
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - IEG6-1-53-4.00-01-V - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
IEG6-1-53-4.00-01-V
Circuit Protection - Circuit Breakers IEG6-1-53-4.00-01-V
Win Source Part Number: 1060865-IEG6-1-53-4. 00-01-V Category: Circuit Protection>Circuit Breakers Series: IEG Package: Bulk Standard Package: 1 Actuator Type: Lever Number of Poles: 1 Breaker Type: Magnetic (Hydraulic Delay) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CR11-52-5.00A-B06CV- V; CPP11-52-5.00A-OC-V; IEG1-1-63F-5.00-01-V ; MA1-B-34-450-1-A26-B -C; AA1-B0-11-450-1B1-C; EA1-B0-24-450-12A-CC ; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A HTSUS: 8536.20.0020 Mfr: Sensata-Airpax Other Names: 2266-IEG6-1-53-4.00- 01-V Base Product Number: IEG6 Approval Agency: CSA, TUV, UL1077

Win Source Part Number: 1060865-IEG6-1-53-4.00-01-V
Category: Circuit Protection>Circuit Breakers
Series: IEG
Package: Bulk
Standard Package: 1
Actuator Type: Lever
Number of Poles: 1
Breaker Type: Magnetic (Hydraulic Delay)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CR11-52-5.00A-B06CV-V; CPP11-52-5.00A-OC-V; IEG1-1-63F-5.00-01-V; MA1-B-34-450-1-A26-B-C; AA1-B0-11-450-1B1-C; EA1-B0-24-450-12A-CC;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.20.0020
Mfr: Sensata-Airpax
Other Names: 2266-IEG6-1-53-4.00-01-V
Base Product Number: IEG6
Approval Agency: CSA, TUV, UL1077

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number IEG6-1-53-4.00-01-V
Product Name Circuit Protection - Circuit Breakers
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 140G-H15H4-D12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details