Circuit Breaker Magnetic (Hydraulic Delay) 5A 415V AC 80V DC Toggle Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IALNK11-2REC4-53-7.00-A-ND |
| Product Name | Circuit Breakers |
| Rated Current | 5 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |