Circuit Breaker Magnetic (Hydraulic Delay) 10A 415V AC 80V DC Toggle Panel Mount
Hydraulic-Magnetic Circuit Protector, To
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | IALN1-1-51-10.0-ND | IALN1-1-51-10.0 |
| Product Name | Circuit Breakers | Circuit Breakers & Accessories |
| Rated Current | 10 amps | |
| Trip System Type | Magnetic Hydraulic | |
| Features | Trip Indicator |