Circuit Breaker Magnetic (Hydraulic Delay) 25A 415V AC 80V DC Lever Panel Mount
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | IALHK11-33211-14-ND |
| Product Name | Circuit Breakers |
| Rated Current | 15 amps |
| Trip System Type | Magnetic Hydraulic |
| Features | Trip Indicator |