The Thermal Pad, part number 51AC7308, measures 103.9 mm x 73.7 mm x 0.127 mm in thickness. It is designed as a thermal interface material specifically for use with standard Crydom single-phase and three-phase solid-state relays. The pad features an adhesive on one side, making it easy to apply. With a thermal conductivity of 2.0 W/m-K and a thermal impedance of 0.48 °C-in¬=/W at 25 psi, this product is an effective alternative to thermal grease. It operates within a continuous temperature range of -60 °C to 180 °C and has a volume resistivity of 100 ohm-cm. The thermal pad is also compliant with RoHS standards and has a flame rating of V-O, indicating its suitability for various electronic applications.
Sensata / Crydom HSP-5 Thermal Pad
THERMAL PAD, 103.9 X 73.7 X 0.127 MM; Thickness:0.127mm; Conductive Material:-; Thermal Conductivity:2W/m.K;
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials | Thermal Compounds and Thermal Interface Materials |
| Product Number | 7434876 | 51AC7308 |
| Product Name | Thermal Pads | Thermal Pad, 103.9 X 73.7 X 0.127 Mm; Thickness Sensata/crydom |
| Thermal Conductivity | 2 W/m-K (1.16 BTU-ft/hr-ft²-F) | 2 W/m-K (1.16 BTU-ft/hr-ft²-F) |