Crydom Corporation Thermal Pads HSP-1

Description
Sensata / Crydom HSP-1 Thermal Pad
Request a Quote Datasheet
Description
Sensata / Crydom HSP-1 Thermal Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pads - 7434860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Pads
7434860
Thermal Pads 7434860
Sensata / Crydom HSP-1 Thermal Pad

Sensata / Crydom HSP-1 Thermal Pad

Supplier's Site
Thermal Pad, 57.1 X 44.2 X 0.076 Mm; Thickness Sensata/crydom - 41X7820 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, 57.1 X 44.2 X 0.076 Mm; Thickness Sensata/crydom
41X7820
Thermal Pad, 57.1 X 44.2 X 0.076 Mm; Thickness Sensata/crydom 41X7820
THERMAL PAD, 57.1 X 44.2 X 0.076 MM; Thickness:0.076mm; Conductive Material:-; Thermal Conductivity:1W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:57.1mm; External Width:44.2mm; Product Range:HSP Series RoHS Compliant: Yes

THERMAL PAD, 57.1 X 44.2 X 0.076 MM; Thickness:0.076mm; Conductive Material:-; Thermal Conductivity:1W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:57.1mm; External Width:44.2mm; Product Range:HSP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Transfer Pad; Thickness Sensata/crydom - 71T7031 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Pad; Thickness Sensata/crydom
71T7031
Thermal Transfer Pad; Thickness Sensata/crydom 71T7031
THERMAL TRANSFER PAD; Thickness:0.076mm; Conductive Material:-; Thermal Conductivity:1W/m.K; Thermal Impedance:0.03°C/W; Volume Resistivity:-; External Length:44.5mm; External Width:56.6mm; Product Range:HEAT SINKS HS Series; SVHC:NoRoHS Compliant: Yes

THERMAL TRANSFER PAD; Thickness:0.076mm; Conductive Material:-; Thermal Conductivity:1W/m.K; Thermal Impedance:0.03°C/W; Volume Resistivity:-; External Length:44.5mm; External Width:56.6mm; Product Range:HEAT SINKS HS Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 7434860 41X7820
Product Name Thermal Pads Thermal Pad, 57.1 X 44.2 X 0.076 Mm; Thickness Sensata/crydom
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F) 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Flim, High Thermal Conductivity with 0.05mm Glass Cloth Reinforcement - SARCON ® GHR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9692B - MacDermid Alpha Electronics Solutions
Specs
Type Optical
Cure / Technology Single Component
Form / Shape Liquid; Grease, Paste
View Details
Thin and tear-resistant silicone insulator pad - SC800-PI-2-K6 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal Pads - 2457318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1000 W/m-K (578 BTU-ft/hr-ft²-F)
View Details