Crydom Corporation Solid State Relays - Industrial Mount HDC60D160H

Description
Solid State Relays - Industrial Mount PM SSR 48VDC/160A 4-32VDC w/pad
Description
Solid State Relays - Industrial Mount PM SSR 48VDC/160A 4-32VDC w/pad
Datasheet
Datasheet Summary
Powered by GS/AI

The HDC60D160H is a panel-mount solid state contactor rated for 160 A at up to 48 VDC, designed for DC control input from 4.5 to 32 VDC with an integrated thermal pad. It features heavy-duty stud terminals supporting up to 2/0 AWG wire, a maximum on-state voltage drop of 0.56 VDC at rated current, and turn-on and turn-off times of 8.5 µs and 330 µs respectively at maximum input voltage. The device operates from -30 to 80 °C ambient temperature, includes a green LED status indicator, and meets UL 508 and IEC 60947-4-1 DC-1/DC-3 standards for its rated load currents. Its housing is PBT 30% GF, UL 94 V-0, with a dielectric strength of 2500 Vrms and mounting torque of 18-20 in·lb. Physical dimensions are 1.70 by 1.12 by 2.89 inches.

Datasheet Summary
Powered by GS/AI

The HDC60D160H is a panel-mount solid state contactor rated for 160 A at up to 48 VDC, designed for DC control input from 4.5 to 32 VDC with an integrated thermal pad. It features heavy-duty stud terminals supporting up to 2/0 AWG wire, a maximum on-state voltage drop of 0.56 VDC at rated current, and turn-on and turn-off times of 8.5 µs and 330 µs respectively at maximum input voltage. The device operates from -30 to 80 °C ambient temperature, includes a green LED status indicator, and meets UL 508 and IEC 60947-4-1 DC-1/DC-3 standards for its rated load currents. Its housing is PBT 30% GF, UL 94 V-0, with a dielectric strength of 2500 Vrms and mounting torque of 18-20 in·lb. Physical dimensions are 1.70 by 1.12 by 2.89 inches.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HDC60D160H
Solid State Relays - Industrial Mount HDC60D160H
Solid State Relays - Industrial Mount PM SSR 48VDC/160A 4-32VDC w/pad

Solid State Relays - Industrial Mount PM SSR 48VDC/160A 4-32VDC w/pad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number HDC60D160H
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details