The HDC200D160H is a panel-mount solid state contactor rated for 160 A at up to 150 VDC with a 4.5-32 VDC control voltage and an integrated thermal pad. It features heavy-duty stud terminals, an LED status indicator, and a maximum on-state voltage drop of 0.64 VDC at rated current. The device supports PWM up to 1 kHz and has a maximum turn-on time of 12.0 μs and turn-off time of 405 μs at maximum control voltage. Mounting requires a torque of 18-20 in-lb, and the housing is PBT 30% GF, UL 94 V-0. Maximum operating temperature is 80°C, with a weight of 0.75 lb (340.2 g).
Solid State Relays - Industrial Mount PM SSR 150VDC/160A 4-32VDC w/pad
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | HDC200D160H |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |