The HDC200A160 is a panel-mount solid state contactor rated for 160 A at up to 150 VDC with 90-140 VAC control voltage. It features heavy duty stud terminals, an LED status indicator, and a maximum on-state voltage drop of 0.64 VDC. PWM switching is supported up to 1 kHz. Turn-on and turn-off times are 4 ms and 9.2 ms respectively under AC control. Heat sinking is required for rated operation. Dimensions are 73.5 mm x 47.6 mm x 28.4 mm with PBT 30% GF housing and aluminum baseplate. It meets UL 508 for 25 FLA / 3 HP applications and IEC 60947-4-1 DC-1 and DC-3 ratings at ≤150 VDC. Maximum off-state leakage is 0.2 mA and thermal resistance junction-to-case is 0.23 °C/W. Operating temperature range is -30 °C to 80 °C with a minimum load current of 2.5 mA. Mounting torque is 18-20 in-lb (2-2.2 Nm).
Solid State Relays - Industrial Mount PM SSR 150VDC/160A 90-280VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | HDC200A160 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |