The HDC200A120H is a panel-mount solid state contactor rated for 120 A at up to 150 VDC with 90-140 VAC control voltage and an integrated thermal pad. It features heavy-duty stud terminals, a green LED status indicator, and a maximum on-state voltage drop of 0.72 VDC at rated current. The device supports PWM up to 1 kHz and has a dielectric strength of 2500 Vrms. Dimensions are 73.5 mm x 47.6 mm x 28.4 mm, with a weight of 340.2 g. The housing is PBT 30% GF, UL 94 V-0 rated, and operation is specified from -30 to 80 °C. A thermal pad is included for enhanced heat sinking.
Solid State Relays - Industrial Mount PM SSR 150VDC/120A 90-280VAC w/pad
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | HDC200A120H |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |