Crydom Corporation Relays - Contactors (Solid State) HDC100D160

Description
Win Source Part Number: 1229671-HDC100D160 Category: Relays>Contactors (Solid State) Series: HDC Termination Style: Stud Package: Bulk Standard Package: 5 Voltage - Input: 4.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 160 A Voltage - Load: 7 ~ 72V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: CC1952
Request a Quote Datasheet
Description
Win Source Part Number: 1229671-HDC100D160 Category: Relays>Contactors (Solid State) Series: HDC Termination Style: Stud Package: Bulk Standard Package: 5 Voltage - Input: 4.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 160 A Voltage - Load: 7 ~ 72V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: CC1952
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Solid State) - 1229671-HDC100D160 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Solid State)
1229671-HDC100D160
Relays - Contactors (Solid State) 1229671-HDC100D160
Win Source Part Number: 1229671-HDC100D160 Category: Relays>Contactors (Solid State) Series: HDC Termination Style: Stud Package: Bulk Standard Package: 5 Voltage - Input: 4.5 ~ 32VDC Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 160 A Voltage - Load: 7 ~ 72V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: CC1952

Win Source Part Number: 1229671-HDC100D160
Category: Relays>Contactors (Solid State)
Series: HDC
Termination Style: Stud
Package: Bulk
Standard Package: 5
Voltage - Input: 4.5 ~ 32VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Load Current: 160 A
Voltage - Load: 7 ~ 72V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: CC1952

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HDC100D160
Solid State Relays - Industrial Mount HDC100D160
Solid State Relays - Industrial Mount PM SSR 72VDC/160A 4-32VDC

Solid State Relays - Industrial Mount PM SSR 72VDC/160A 4-32VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 1229671-HDC100D160 HDC100D160
Product Name Relays - Contactors (Solid State) Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details