Crydom Corporation Solid State Relays - Industrial Mount HDC100D120H

Description
Solid State Relays - Industrial Mount PM SSR 72VDC/120A 4-32VDC w/pad
Description
Solid State Relays - Industrial Mount PM SSR 72VDC/120A 4-32VDC w/pad
Datasheet
Datasheet Summary
Powered by GS/AI

The HDC100D120H is a panel-mount solid state contactor rated for 120 A at up to 72 VDC, with a 4.5-32 VDC control voltage and an integrated thermal pad. It features LED status indication, heavy-duty stud terminals supporting up to 2/0 AWG wire, and a maximum on-state voltage drop of 0.52 VDC at rated current. The device supports PWM control up to 1 kHz and has a turn-on time of 8.5 µs at maximum input voltage. The housing is made of PBT 30% GF, UL 94 V-0, with aluminum baseplate and thermal conductive epoxy encapsulation. Operating temperature range is -30 to 80 °C, and dielectric strength is 2500 Vrms. Mounting torque is specified at 18-20 in-lb (2-2.2 Nm).

Datasheet Summary
Powered by GS/AI

The HDC100D120H is a panel-mount solid state contactor rated for 120 A at up to 72 VDC, with a 4.5-32 VDC control voltage and an integrated thermal pad. It features LED status indication, heavy-duty stud terminals supporting up to 2/0 AWG wire, and a maximum on-state voltage drop of 0.52 VDC at rated current. The device supports PWM control up to 1 kHz and has a turn-on time of 8.5 µs at maximum input voltage. The housing is made of PBT 30% GF, UL 94 V-0, with aluminum baseplate and thermal conductive epoxy encapsulation. Operating temperature range is -30 to 80 °C, and dielectric strength is 2500 Vrms. Mounting torque is specified at 18-20 in-lb (2-2.2 Nm).

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HDC100D120H
Solid State Relays - Industrial Mount HDC100D120H
Solid State Relays - Industrial Mount PM SSR 72VDC/120A 4-32VDC w/pad

Solid State Relays - Industrial Mount PM SSR 72VDC/120A 4-32VDC w/pad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number HDC100D120H
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2198-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details