Crydom Corporation Solid State Relays - Industrial Mount HDC100A160H

Description
Solid State Relays - Industrial Mount PM SSR 72VDC/160A 90-280VAC w/pad
Description
Solid State Relays - Industrial Mount PM SSR 72VDC/160A 90-280VAC w/pad
Datasheet
Datasheet Summary
Powered by GS/AI

The HDC100A160H is a panel-mount solid state contactor rated for 160 A at 72 VDC with 90-140 VAC control voltage and an integrated thermal pad. It features LED status indication, heavy-duty stud terminals, and a maximum on-state voltage drop of 0.56 VDC at rated current. The device supports PWM up to 1 kHz and has a blocking voltage of 100 VDC. It complies with UL 508 and IEC 60947-4-1 DC-1 and DC-3 ratings for its load current. The housing is PBT 30% GF, UL 94 V-0, and it operates from -30 to 80 °C. Dimensions are 73.5 mm x 47.6 mm x 28.4 mm, with a weight of 340.2 g. Mounting requires 18-20 in-lb (2-2.2 Nm) torque.

Datasheet Summary
Powered by GS/AI

The HDC100A160H is a panel-mount solid state contactor rated for 160 A at 72 VDC with 90-140 VAC control voltage and an integrated thermal pad. It features LED status indication, heavy-duty stud terminals, and a maximum on-state voltage drop of 0.56 VDC at rated current. The device supports PWM up to 1 kHz and has a blocking voltage of 100 VDC. It complies with UL 508 and IEC 60947-4-1 DC-1 and DC-3 ratings for its load current. The housing is PBT 30% GF, UL 94 V-0, and it operates from -30 to 80 °C. Dimensions are 73.5 mm x 47.6 mm x 28.4 mm, with a weight of 340.2 g. Mounting requires 18-20 in-lb (2-2.2 Nm) torque.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HDC100A160H
Solid State Relays - Industrial Mount HDC100A160H
Solid State Relays - Industrial Mount PM SSR 72VDC/160A 90-280VAC w/pad

Solid State Relays - Industrial Mount PM SSR 72VDC/160A 90-280VAC w/pad

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number HDC100A160H
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details