Crydom Corporation H1 Series H16WD6050G Relay H16WD6050G

Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H16WD6050G Relay - H16WD6050G - Sensata Technologies
Attleboro, MA, United States
H1 Series H16WD6050G Relay
H16WD6050G
H1 Series H16WD6050G Relay H16WD6050G
Ratings from 25A to 90A @ 48-690 VAC 1600 Volts Blocking SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-690 VAC
  • 1600 Volts Blocking
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H16WD6050G
Solid State Relays - Industrial Mount H16WD6050G
Solid State Relays - Industrial Mount IP00 SSR 660VAC/50A DC In w/LED, ZC

Solid State Relays - Industrial Mount IP00 SSR 660VAC/50A DC In w/LED, ZC

Buy Now Datasheet
Relays - Solid State Relays - H16WD6050G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
H16WD6050G
Relays - Solid State Relays H16WD6050G
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Solid State Relay, Spst-No, 4-32V, Panel; Contact Configuration Sensata/crydom - 41X7929 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 4-32V, Panel; Contact Configuration Sensata/crydom
41X7929
Solid State Relay, Spst-No, 4-32V, Panel; Contact Configuration Sensata/crydom 41X7929
SOLID STATE RELAY, SPST-NO, 4-32V, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:690VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

SOLID STATE RELAY, SPST-NO, 4-32V, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:690VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H16WD6050G H16WD6050G H16WD6050G 41X7929
Product Name H1 Series H16WD6050G Relay Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, Spst-No, 4-32V, Panel; Contact Configuration Sensata/crydom
Operating Temp -22 to 176 F (-30 to 80 C) -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details