Crydom Corporation H1 Series H12D4875 Relay H12D4875

Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12D4875 Relay - H12D4875 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12D4875 Relay
H12D4875
H1 Series H12D4875 Relay H12D4875
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-530 VAC
  • Snubber Included
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12D4875
Solid State Relays - Industrial Mount H12D4875
Solid State Relays - Industrial Mount PM IP00 SSR, 530VAC 75A, DC In, ZC

Solid State Relays - Industrial Mount PM IP00 SSR, 530VAC 75A, DC In, ZC

Buy Now Datasheet
Relays - Solid State Relays - H12D4875 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
H12D4875
Relays - Solid State Relays H12D4875
SSR RELAY SPST-NO 75A 48-530V

SSR RELAY SPST-NO 75A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number H12D4875 H12D4875 H12D4875
Product Name H1 Series H12D4875 Relay Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000248273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SUL865770 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details