GIGAVAC GX12 Sealed Contactor GX12

Description
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details. Not position sensitive – can be mounted in any position for ease of installation.
Description
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details. Not position sensitive – can be mounted in any position for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
GX12 Sealed Contactor - GX12 - GIGAVAC
Carpinteria, CA, United States
GX12 Sealed Contactor
GX12
GX12 Sealed Contactor GX12
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details. Not position sensitive – can be mounted in any position for ease of installation.

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs.

Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs.

Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.

Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed.

Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression.

Stainless steel hardware and mounting inserts, for years of corrosion free service.

UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details.

Not position sensitive – can be mounted in any position for ease of installation.

Supplier's Site

Technical Specifications

  GIGAVAC
Product Category Electrical Contactors
Product Number GX12
Product Name GX12 Sealed Contactor
Type Electrical Contactor
Poles 1
Current 225 amps
VAC 750 volts
VDC 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1-1616975-7-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details