Sensata Technologies SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS GNR30DCZ

Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS - GNR30DCZ - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS
GNR30DCZ
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS GNR30DCZ
SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS

SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS

Buy Now
Relays - Solid State Relays - GNR30DCZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
GNR30DCZ
Relays - Solid State Relays GNR30DCZ
SSR RELAY SPST-NO 30A 48-600V

SSR RELAY SPST-NO 30A 48-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
GNR30DCZ
Solid State Relays - Industrial Mount GNR30DCZ
Solid State Relays - Industrial Mount 22.5mm, 30A/240Vac DC In ZC Contactor

Solid State Relays - Industrial Mount 22.5mm, 30A/240Vac DC In ZC Contactor

Buy Now Datasheet
Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom - 01P6249 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom
01P6249
Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom 01P6249
SOLID STATE RELAY, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 4-32VDC, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom - 99AC3973 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom
99AC3973
Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom 99AC3973
SOLID STATE RELAY, 4-32VDC, DIN RAIL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SOLID STATE RELAY, 4-32VDC, DIN RAIL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site
CRDM Solid State - GNR30DCZ - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
GNR30DCZ
CRDM Solid State GNR30DCZ
SSR,DIN Rail Mount 22.5mm,

SSR,DIN Rail Mount 22.5mm,

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number GNR30DCZ GNR30DCZ GNR30DCZ 01P6249 99AC3973 GNR30DCZ
Product Name SSR, DIN RAIL MT 22.5MM, 600 VAC/30A, 4-32VDC IN, 0 CROSS Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 4-32Vdc, Din Rail; Contact Configuration Sensata/crydom Solid State Relay, 4-32Vdc, Din Rail; Svhc Sensata/crydom CRDM Solid State
Mounting DIN; DIN Rail DIN; DIN Rail, Panel DIN
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details