FLOW DETECT SWITCH, 1.75MM, 10BAR, 22MM; Flow Rate Min:0.75l/min; Flow Rate Max:1.75l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 725-FS22LF-ND | 03AH0249 |
| Product Name | Flow Sensors - Industrial | Flow Detect Switch, 1.75Mm, 10Bar, 22Mm; Flow Rate Min Sensata/cynergy3 |
| Product Standards | RoHS | |
| Operating Temperature | -4 to 185 F (-20 to 85 C) | |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 145 psi (102 m H2O) |