Sensata Technologies Flow Sensors - Industrial FS22A

Description
SENSOR FLOW LIQ
Request a Quote Datasheet
Description
SENSOR FLOW LIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 725-1071-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
725-1071-ND
Flow Sensors - Industrial 725-1071-ND
SENSOR FLOW LIQ

SENSOR FLOW LIQ

Buy Now Datasheet
Flow Switch, 22Mm, 3.75L/min, 10Bar; Flow Rate Sensata/cynergy3 - 46WX2015 - Newark, An Avnet Company
Chicago, IL, United States
Flow Switch, 22Mm, 3.75L/min, 10Bar; Flow Rate Sensata/cynergy3
46WX2015
Flow Switch, 22Mm, 3.75L/min, 10Bar; Flow Rate Sensata/cynergy3 46WX2015
FLOW SWITCH, 22MM, 3.75L/MIN, 10BAR; Flow Rate:1.4l/min; Flow Rate Max:3.75l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS15; SVHC:No SVHC (17-D

FLOW SWITCH, 22MM, 3.75L/MIN, 10BAR; Flow Rate:1.4l/min; Flow Rate Max:3.75l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:22mm; Product Range:FS15; SVHC:No SVHC (17-D

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 725-1071-ND 46WX2015
Product Name Flow Sensors - Industrial Flow Switch, 22Mm, 3.75L/min, 10Bar; Flow Rate Sensata/cynergy3
Product Standards RoHS
Operating Temperature -4 to 185 F (-20 to 85 C)
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Saddle Style - MC2K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Measurement - Flow - magmeters - 159002215 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
SV vortex flowmeters with display for water based media - SV5500 - ifm efector inc.
Specs
Meter Technology Vortex (Shedding) Meter
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
3 suppliers
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details