Sensata Technologies Flow Sensors - Industrial FS15A

Description
SENSOR FLOW LIQ
Request a Quote Datasheet
Description
SENSOR FLOW LIQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 725-1069-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
725-1069-ND
Flow Sensors - Industrial 725-1069-ND
SENSOR FLOW LIQ

SENSOR FLOW LIQ

Buy Now Datasheet
Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3 - 89C5074 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3
89C5074
Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3 89C5074
SENSOR, LIQUID FLOW, 10BAR; Flow Rate Min:0.3l/min; Flow Rate Max:2l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:15mm; Product Range:FS15; Body Material:Acetal RoHS Compliant: Yes

SENSOR, LIQUID FLOW, 10BAR; Flow Rate Min:0.3l/min; Flow Rate Max:2l/min; Pressure Max:10bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:15mm; Product Range:FS15; Body Material:Acetal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 725-1069-ND 89C5074
Product Name Flow Sensors - Industrial Sensor, Liquid Flow, 10Bar; Flow Rate Min Sensata/cynergy3
Product Standards RoHS RoHS
Operating Temperature -4 to 185 F (-20 to 85 C)
Process Media Type Liquid Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details