Modules come in an industry standard package, offering nine circuits that can be used singly or as power control building blocks. All models feature highly efficient thermal management for greatly extended cycle life and are UL recognized (file no. E72445). Manufactured in Crydom's ISO 9001 Certified facility for optimum product performance and reliability.
Features:
Discrete Semiconductor Modules 600VP 240VAC SCR DIODE MOD
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | 70130628 | F1892SD600 |
| Product Name | Module, Power;Dual SCR;Series;Cur-Rtg 90A;V-Rtg 240AC;Pk-V-Rtg 600AC | Discrete Semiconductor Modules |
| Package | Case F18 | |
| VF | 1.4 volts | |
| IF | 90000 mA |