Modules come in an industry standard package, offering nine circuits that can be used singly or as power control building blocks. All models feature highly efficient thermal management for greatly extended cycle life and are UL recognized (file no. E72445). Manufactured in Crydom's ISO 9001 Certified facility for optimum product performance and reliability.
Features:
Discrete Semiconductor Modules SCR MODULE 480VAC 90ADC 1200VP
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | General Purpose Diodes | Diodes |
| Product Number | 70130627 | F1892SD1200 |
| Product Name | Module, Power;Dual SCR;Series;Cur-Rtg 90A;V-Rtg 480AC;Pk-V-Rtg 1200AC | Discrete Semiconductor Modules |
| Package | Case F18 | |
| VF | 1.4 volts | |
| IF | 90000 mA |