Diode Array 1 Pair Common Cathode Standard 600V 90A (DC) Chassis Mount Module
Discrete Semiconductor Modules MOD DIODE 90A 240VAC
DIODE MODULE, DUAL, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:90A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes
DIODE MODULE GP 600V 90A
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Rectifiers |
| Product Number | CC1918-ND | F1892CCD600 | 73M2702 | F1892CCD600 |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Diode Module, Dual, 600V; Repetitive Peak Reverse Voltage Sensata/crydom | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Package | Module | |||
| Diode Applications | Discrete Semiconductor Modules |