Diode Array 1 Pair Common Cathode Standard 400V 90A (DC) Chassis Mount Module
Discrete Semiconductor Modules MOD DIODE 90A 120VAC
Modules come in an industry standard package, offering nine circuits that can be used singly or as power control building blocks. All models feature highly efficient thermal management for greatly extended cycle life and are UL recognized (file no. E72445). Manufactured in Crydom's ISO 9001 Certified facility for optimum product performance and reliability.
Features:
DIODE MODULE GP 400V 90A
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | CC2085-ND | F1892CCD400 | 70130657 | F1892CCD400 |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Module; Diode; 90 amp; CCD circuit; 120VAC | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | ||
| Package | Module | Case F25 | ||
| Diode Applications | Discrete Semiconductor Modules |