Diode Array 1 Pair Common Cathode Standard 1200V 90A (DC) Chassis Mount Module
Discrete Semiconductor Modules MOD DIODE 90A 480VAC
DIODE MODULE GP 1200V 90A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | F1892CCD1200-ND | F1892CCD1200 | F1892CCD1200 |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | Module |