Diode Standard 400V 55A (DC) Chassis Mount Module
Discrete Semiconductor Modules MOD DIODE 55A 120VAC
DIODE GEN PURP 400V 55A MODULE
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | F1857D400-ND | F1857D400 | F1857D400 |
| Product Name | Single Diodes | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |