Manufacturer: Crydom Co.
Win Source Part Number: 1173117-F1857CCD600
Manufacturer Homepage: www.crydom.com/en/in
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 600V 55A (DC) Chassis Mount Module
Discrete Semiconductor Modules .6KV VRRM55A I(T) THY MODULE SCR
DIODE MODULE GP 600V 55A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 1173117-F1857CCD600 | CC1916-ND | F1857CCD600 | F1857CCD600 |
| Product Name | Diodes, Rectifiers - Arrays - F1857CCD600 | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Package | Module |